multicomp PRO Cable Tie, 208Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro PP002198

Description
CABLE TIE, 208MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:208mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:55.5mm; Cable Tie Type:Miniature; Product Range:MP Miniature 18lb. Cable Ties RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 208MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:208mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:55.5mm; Cable Tie Type:Miniature; Product Range:MP Miniature 18lb. Cable Ties RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 208Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro - 01AH6115 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 208Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro
01AH6115
Cable Tie, 208Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro 01AH6115
CABLE TIE, 208MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:208mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:55.5mm; Cable Tie Type:Miniature; Product Range:MP Miniature 18lb. Cable Ties RoHS Compliant: Yes

CABLE TIE, 208MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:208mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:55.5mm; Cable Tie Type:Miniature; Product Range:MP Miniature 18lb. Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 01AH6115
Product Name Cable Tie, 208Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro
Length 8.19 inch (208 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details