multicomp PRO Cable Tie, 157.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro PP002194

Description
CABLE TIE, 157.2MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.2mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Miniature RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 157.2MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.2mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Miniature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 157.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro - 01AH6113 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 157.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro
01AH6113
Cable Tie, 157.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro 01AH6113
CABLE TIE, 157.2MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.2mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Miniature RoHS Compliant: Yes

CABLE TIE, 157.2MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:157.2mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Miniature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 01AH6113
Product Name Cable Tie, 157.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro
Length 6.19 inch (157 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details