multicomp PRO Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Multicomp Pro PP002143

Description
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Violet; No. ofRoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Violet; No. ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Multicomp Pro - 71AC0689 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Multicomp Pro
71AC0689
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Multicomp Pro 71AC0689
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Violet; No. ofRoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Violet; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0689
Product Name Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Multicomp Pro
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC12605F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Variable Spacing Probe to BNC Male, Activation Switch - 4081 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details