multicomp PRO Shld Network Cable, 4 Pair, 23Awg, 100M; Cable Shielding Multicomp Pro PP002142

Description
SHLD NETWORK CABLE, 4 PAIR, 23AWG, 100M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 4 PAIR, 23AWG, 100M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pair, 23Awg, 100M; Cable Shielding Multicomp Pro - 71AC0688 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 23Awg, 100M; Cable Shielding Multicomp Pro
71AC0688
Shld Network Cable, 4 Pair, 23Awg, 100M; Cable Shielding Multicomp Pro 71AC0688
SHLD NETWORK CABLE, 4 PAIR, 23AWG, 100M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 23AWG, 100M; Cable Shielding:Screened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0688
Product Name Shld Network Cable, 4 Pair, 23Awg, 100M; Cable Shielding Multicomp Pro
Application Networking
Unlock Full Specs
to access all available technical data