multicomp PRO Unshld Network Cable, 4Pair, 23Awg, 305M; Cable Shielding Multicomp Pro PP002141

Description
UNSHLD NETWORK CABLE, 4PAIR, 23AWG, 305M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Violet; No.RoHS Compliant: Yes
Datasheet
Description
UNSHLD NETWORK CABLE, 4PAIR, 23AWG, 305M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Violet; No.RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Network Cable, 4Pair, 23Awg, 305M; Cable Shielding Multicomp Pro - 71AC0687 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Network Cable, 4Pair, 23Awg, 305M; Cable Shielding Multicomp Pro
71AC0687
Unshld Network Cable, 4Pair, 23Awg, 305M; Cable Shielding Multicomp Pro 71AC0687
UNSHLD NETWORK CABLE, 4PAIR, 23AWG, 305M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Violet; No.RoHS Compliant: Yes

UNSHLD NETWORK CABLE, 4PAIR, 23AWG, 305M; Cable Shielding:Unscreened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Violet; No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0687
Product Name Unshld Network Cable, 4Pair, 23Awg, 305M; Cable Shielding Multicomp Pro
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details