multicomp PRO Unshld Network Cable, 4Pair, 24Awg, 305M; Cable Shielding Multicomp Pro PP002137

Description
UNSHLD NETWORK CABLE, 4PAIR, 24AWG, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Violet; RoHS Compliant: Yes
Datasheet
Description
UNSHLD NETWORK CABLE, 4PAIR, 24AWG, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Violet; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Network Cable, 4Pair, 24Awg, 305M; Cable Shielding Multicomp Pro - 71AC0683 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Network Cable, 4Pair, 24Awg, 305M; Cable Shielding Multicomp Pro
71AC0683
Unshld Network Cable, 4Pair, 24Awg, 305M; Cable Shielding Multicomp Pro 71AC0683
UNSHLD NETWORK CABLE, 4PAIR, 24AWG, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Violet; RoHS Compliant: Yes

UNSHLD NETWORK CABLE, 4PAIR, 24AWG, 305M; Cable Shielding:Unscreened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Violet; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0683
Product Name Unshld Network Cable, 4Pair, 24Awg, 305M; Cable Shielding Multicomp Pro
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC12005M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details