multicomp PRO Unshld Network Cable, 4Pair, 23Awg, 305M; Cable Shielding Multicomp Pro PP002135

Description
UNSHLD NETWORK CABLE, 4PAIR, 23AWG, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes
Datasheet
Description
UNSHLD NETWORK CABLE, 4PAIR, 23AWG, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Network Cable, 4Pair, 23Awg, 305M; Cable Shielding Multicomp Pro - 94AC9216 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Network Cable, 4Pair, 23Awg, 305M; Cable Shielding Multicomp Pro
94AC9216
Unshld Network Cable, 4Pair, 23Awg, 305M; Cable Shielding Multicomp Pro 94AC9216
UNSHLD NETWORK CABLE, 4PAIR, 23AWG, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes

UNSHLD NETWORK CABLE, 4PAIR, 23AWG, 305M; Cable Shielding:Unscreened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Grey; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC9216
Product Name Unshld Network Cable, 4Pair, 23Awg, 305M; Cable Shielding Multicomp Pro
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to Alligator Clips - 4029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details