multicomp PRO Cable Gland, Nylon, 18Mm-25Mm, White; Thread Size Imperial Multicomp Pro PP002124

Description
CABLE GLAND, NYLON, 18MM-25MM, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 18MM-25MM, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 18Mm-25Mm, White; Thread Size Imperial Multicomp Pro - 69AC6369 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 18Mm-25Mm, White; Thread Size Imperial Multicomp Pro
69AC6369
Cable Gland, Nylon, 18Mm-25Mm, White; Thread Size Imperial Multicomp Pro 69AC6369
CABLE GLAND, NYLON, 18MM-25MM, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP68, RoHS Compliant: Yes

CABLE GLAND, NYLON, 18MM-25MM, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 69AC6369
Product Name Cable Gland, Nylon, 18Mm-25Mm, White; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Straight-Through Cable Gland - 5211416 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.6299 inch (16 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details