multicomp PRO Cable Gland, Metal, 13Mm-20Mm, Ip68; Thread Size Imperial Multicomp Pro PP001724

Description
CABLE GLAND, METAL, 13MM-20MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:20mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, METAL, 13MM-20MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:20mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 13Mm-20Mm, Ip68; Thread Size Imperial Multicomp Pro - 49AC8489 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 13Mm-20Mm, Ip68; Thread Size Imperial Multicomp Pro
49AC8489
Cable Gland, Metal, 13Mm-20Mm, Ip68; Thread Size Imperial Multicomp Pro 49AC8489
CABLE GLAND, METAL, 13MM-20MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:20mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, METAL, 13MM-20MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:20mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8489
Product Name Cable Gland, Metal, 13Mm-20Mm, Ip68; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221041 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.6299 inch (16 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details