multicomp PRO Cable Gland, Metal, 5Mm-10Mm, Ip68; Thread Size Imperial Multicomp Pro PP001714

Description
CABLE GLAND, METAL, 5MM-10MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, METAL, 5MM-10MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 5Mm-10Mm, Ip68; Thread Size Imperial Multicomp Pro - 49AC8479 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 5Mm-10Mm, Ip68; Thread Size Imperial Multicomp Pro
49AC8479
Cable Gland, Metal, 5Mm-10Mm, Ip68; Thread Size Imperial Multicomp Pro 49AC8479
CABLE GLAND, METAL, 5MM-10MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, METAL, 5MM-10MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8479
Product Name Cable Gland, Metal, 5Mm-10Mm, Ip68; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308944/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details