multicomp PRO Cable Gland, Nylon, 10Mm-14Mm, Black; Thread Size Imperial Multicomp Pro PP001704

Description
CABLE GLAND, NYLON, 10MM-14MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 10MM-14MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 10Mm-14Mm, Black; Thread Size Imperial Multicomp Pro - 49AC8469 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 10Mm-14Mm, Black; Thread Size Imperial Multicomp Pro
49AC8469
Cable Gland, Nylon, 10Mm-14Mm, Black; Thread Size Imperial Multicomp Pro 49AC8469
CABLE GLAND, NYLON, 10MM-14MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON, 10MM-14MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8469
Product Name Cable Gland, Nylon, 10Mm-14Mm, Black; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-1071-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details