multicomp PRO Cable Gland, Nylon, 13Mm-18Mm, Grey; Thread Size Imperial Multicomp Pro PP001699

Description
CABLE GLAND, NYLON, 13MM-18MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 13MM-18MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 13Mm-18Mm, Grey; Thread Size Imperial Multicomp Pro - 49AC8464 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 13Mm-18Mm, Grey; Thread Size Imperial Multicomp Pro
49AC8464
Cable Gland, Nylon, 13Mm-18Mm, Grey; Thread Size Imperial Multicomp Pro 49AC8464
CABLE GLAND, NYLON, 13MM-18MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, NYLON, 13MM-18MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8464
Product Name Cable Gland, Nylon, 13Mm-18Mm, Grey; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248700 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details