The Cable Gland, Nylon, 6Mm-12Mm, Grey, with part number 49AC8462, is designed for cable diameters ranging from 6mm to 12mm. It features a PG13.5 thread size and is constructed from nylon (polyamide) with a UL 94 V-2 rating, ensuring durability and compliance with safety standards. The gland is rated IP68, providing excellent protection against dust and water ingress, making it suitable for harsh environments. It can operate in static conditions at temperatures from -40°C to 100°C, with instantaneous heat resistance up to 120°C. In dynamic conditions, it can withstand temperatures from -20°C to 80°C, with a maximum instantaneous heat resistance of 100°C. The product includes a hermetic seal made of NBR and an O-ring made of EPDM, enhancing its sealing capabilities. This cable gland is RoHS compliant, indicating it meets environmental safety standards.
CABLE GLAND, NYLON, 6MM-12MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 49AC8462 |
| Product Name | Cable Gland, Nylon, 6Mm-12Mm, Grey; Thread Size Imperial Multicomp Pro |
| Application | Cable & Wire |