multicomp PRO Cable Gland, Metal, 6Mm-12Mm, Ip68; Thread Size Imperial Multicomp Pro PP001685

Description
CABLE GLAND, METAL, 6MM-12MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, METAL, 6MM-12MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 6Mm-12Mm, Ip68; Thread Size Imperial Multicomp Pro - 49AC8450 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 6Mm-12Mm, Ip68; Thread Size Imperial Multicomp Pro
49AC8450
Cable Gland, Metal, 6Mm-12Mm, Ip68; Thread Size Imperial Multicomp Pro 49AC8450
CABLE GLAND, METAL, 6MM-12MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes

CABLE GLAND, METAL, 6MM-12MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8450
Product Name Cable Gland, Metal, 6Mm-12Mm, Ip68; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Polystyrene Cable Gland - 5202116 - Altech Corp.
Specs
Application Cable & Wire
Material Polystyrene
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details