multicomp PRO Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro PP001671

Description
CABLE GLAND, METAL, 13MM-18MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, METAL, 13MM-18MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro - 49AC8436 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro
49AC8436
Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro 49AC8436
CABLE GLAND, METAL, 13MM-18MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes

CABLE GLAND, METAL, 13MM-18MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8436
Product Name Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221050 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 2.48 inch (63 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details