multicomp PRO Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size Imperial Multicomp Pro PP001667

Description
CABLE GLAND, METAL, 4MM-8MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG9; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, METAL, 4MM-8MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG9; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size Imperial Multicomp Pro - 49AC8432 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size Imperial Multicomp Pro
49AC8432
Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size Imperial Multicomp Pro 49AC8432
CABLE GLAND, METAL, 4MM-8MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG9; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes

CABLE GLAND, METAL, 4MM-8MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG9; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8432
Product Name Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308950/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details