multicomp PRO Cable Gland, Metal, 3Mm-6.5Mm, Ip68; Thread Size Imperial Multicomp Pro PP001666

Description
CABLE GLAND, METAL, 3MM-6.5MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, METAL, 3MM-6.5MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 3Mm-6.5Mm, Ip68; Thread Size Imperial Multicomp Pro - 49AC8431 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 3Mm-6.5Mm, Ip68; Thread Size Imperial Multicomp Pro
49AC8431
Cable Gland, Metal, 3Mm-6.5Mm, Ip68; Thread Size Imperial Multicomp Pro 49AC8431
CABLE GLAND, METAL, 3MM-6.5MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes

CABLE GLAND, METAL, 3MM-6.5MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8431
Product Name Cable Gland, Metal, 3Mm-6.5Mm, Ip68; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308921/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details