multicomp PRO Cable Gland, Nylon, 18Mm-25Mm, Grey, Pk5; Thread Size Imperial Multicomp Pro PP001665

Description
CABLE GLAND, NYLON, 18MM-25MM, GREY, PK5; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K;RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 18MM-25MM, GREY, PK5; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 18Mm-25Mm, Grey, Pk5; Thread Size Imperial Multicomp Pro - 49AC8430 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 18Mm-25Mm, Grey, Pk5; Thread Size Imperial Multicomp Pro
49AC8430
Cable Gland, Nylon, 18Mm-25Mm, Grey, Pk5; Thread Size Imperial Multicomp Pro 49AC8430
CABLE GLAND, NYLON, 18MM-25MM, GREY, PK5; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K;RoHS Compliant: Yes

CABLE GLAND, NYLON, 18MM-25MM, GREY, PK5; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8430
Product Name Cable Gland, Nylon, 18Mm-25Mm, Grey, Pk5; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Traction Relief Cable Gland - 4305503 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details
Air Vent Cable Gland M10,M12,M16,M20,M25,M32,PG7,PG9,PG13.5,PG21... -  - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details