multicomp PRO Cable Gland, Nylon, 13Mm-18Mm, Grey, Pk5; Thread Size Imperial Multicomp Pro PP001664

Description
CABLE GLAND, NYLON, 13MM-18MM, GREY, PK5; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K;RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 13MM-18MM, GREY, PK5; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 13Mm-18Mm, Grey, Pk5; Thread Size Imperial Multicomp Pro - 49AC8429 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 13Mm-18Mm, Grey, Pk5; Thread Size Imperial Multicomp Pro
49AC8429
Cable Gland, Nylon, 13Mm-18Mm, Grey, Pk5; Thread Size Imperial Multicomp Pro 49AC8429
CABLE GLAND, NYLON, 13MM-18MM, GREY, PK5; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K;RoHS Compliant: Yes

CABLE GLAND, NYLON, 13MM-18MM, GREY, PK5; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8429
Product Name Cable Gland, Nylon, 13Mm-18Mm, Grey, Pk5; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220354 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.8032 inch (20.4 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details