multicomp PRO Cable Gland, Nylon, 4Mm-8Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro PP001660

Description
CABLE GLAND, NYLON, 4MM-8MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG9; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 4MM-8MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG9; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 4Mm-8Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro - 49AC8425 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 4Mm-8Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro
49AC8425
Cable Gland, Nylon, 4Mm-8Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro 49AC8425
CABLE GLAND, NYLON, 4MM-8MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG9; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes

CABLE GLAND, NYLON, 4MM-8MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG9; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8425
Product Name Cable Gland, Nylon, 4Mm-8Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
PG9 Ventilation Cable Gland fitting conduit - MIV-PG9 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
Cable Glands - 2101352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details