multicomp PRO Cable Gland, Nylon, 18Mm-25Mm, Black; Thread Size Imperial Multicomp Pro PP001658

Description
CABLE GLAND, NYLON, 18MM-25MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 18MM-25MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 18Mm-25Mm, Black; Thread Size Imperial Multicomp Pro - 49AC8423 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 18Mm-25Mm, Black; Thread Size Imperial Multicomp Pro
49AC8423
Cable Gland, Nylon, 18Mm-25Mm, Black; Thread Size Imperial Multicomp Pro 49AC8423
CABLE GLAND, NYLON, 18MM-25MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes

CABLE GLAND, NYLON, 18MM-25MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8423
Product Name Cable Gland, Nylon, 18Mm-25Mm, Black; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221041 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.6299 inch (16 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details