multicomp PRO Shld Network Cable, 4 Pr, Cat7, 100M; Cable Shielding Multicomp Pro PP001546

Description
SHLD NETWORK CABLE, 4 PR, CAT7, 100M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 4 PR, CAT7, 100M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pr, Cat7, 100M; Cable Shielding Multicomp Pro - 50AC7143 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pr, Cat7, 100M; Cable Shielding Multicomp Pro
50AC7143
Shld Network Cable, 4 Pr, Cat7, 100M; Cable Shielding Multicomp Pro 50AC7143
SHLD NETWORK CABLE, 4 PR, CAT7, 100M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PR, CAT7, 100M; Cable Shielding:Screened; LAN Category:Cat7; Wire Gauge:-; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:4 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7143
Product Name Shld Network Cable, 4 Pr, Cat7, 100M; Cable Shielding Multicomp Pro
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
40Gb Ethernet Cable Assemblies - 604160001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details