multicomp PRO Unshld Network Cable, 4Pr, 24Awg, 305M; Cable Shielding Multicomp Pro PP001511.

Description
UNSHLD NETWORK CABLE, 4PR, 24AWG, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black; No. RoHS Compliant: Yes
Datasheet
Description
UNSHLD NETWORK CABLE, 4PR, 24AWG, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Network Cable, 4Pr, 24Awg, 305M; Cable Shielding Multicomp Pro - 50AC7108 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Network Cable, 4Pr, 24Awg, 305M; Cable Shielding Multicomp Pro
50AC7108
Unshld Network Cable, 4Pr, 24Awg, 305M; Cable Shielding Multicomp Pro 50AC7108
UNSHLD NETWORK CABLE, 4PR, 24AWG, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black; No. RoHS Compliant: Yes

UNSHLD NETWORK CABLE, 4PR, 24AWG, 305M; Cable Shielding:Unscreened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7108
Product Name Unshld Network Cable, 4Pr, 24Awg, 305M; Cable Shielding Multicomp Pro
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC12605F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hook and Alligator Clip - 1021 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details