multicomp PRO Unshld Network Cable, 4Pr, 23Awg, Per M; Cable Shielding Multicomp Pro PP001510

Description
UNSHLD NETWORK CABLE, 4PR, 23AWG, PER M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Black; No. of Max RoHS Compliant: Yes
Description
UNSHLD NETWORK CABLE, 4PR, 23AWG, PER M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Black; No. of Max RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unshld Network Cable, 4Pr, 23Awg, Per M; Cable Shielding Multicomp Pro - 71AC3145 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Network Cable, 4Pr, 23Awg, Per M; Cable Shielding Multicomp Pro
71AC3145
Unshld Network Cable, 4Pr, 23Awg, Per M; Cable Shielding Multicomp Pro 71AC3145
UNSHLD NETWORK CABLE, 4PR, 23AWG, PER M; Cable Shielding:Unscreened ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Black; No. of Max RoHS Compliant: Yes

UNSHLD NETWORK CABLE, 4PR, 23AWG, PER M; Cable Shielding:Unscreened; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Black; No. of Max RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC3145
Product Name Unshld Network Cable, 4Pr, 23Awg, Per M; Cable Shielding Multicomp Pro
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SP-185-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details