multicomp PRO Multireel, Pvc, Multicolour, 4Mm, 60M; Sleeving / Tubing Type Multicomp Pro PP001482

Description
MULTIREEL, PVC, MULTICOLOUR, 4MM, 60M; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue / Brown / Green / Yellow; Internal Diameter:4mm; Length - Metric:60m; Length - RoHS Compliant: Yes
Datasheet
Description
MULTIREEL, PVC, MULTICOLOUR, 4MM, 60M; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue / Brown / Green / Yellow; Internal Diameter:4mm; Length - Metric:60m; Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multireel, Pvc, Multicolour, 4Mm, 60M; Sleeving / Tubing Type Multicomp Pro - 50AC7098 - Newark, An Avnet Company
Chicago, IL, United States
Multireel, Pvc, Multicolour, 4Mm, 60M; Sleeving / Tubing Type Multicomp Pro
50AC7098
Multireel, Pvc, Multicolour, 4Mm, 60M; Sleeving / Tubing Type Multicomp Pro 50AC7098
MULTIREEL, PVC, MULTICOLOUR, 4MM, 60M; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue / Brown / Green / Yellow; Internal Diameter:4mm; Length - Metric:60m; Length - RoHS Compliant: Yes

MULTIREEL, PVC, MULTICOLOUR, 4MM, 60M; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue / Brown / Green / Yellow; Internal Diameter:4mm; Length - Metric:60m; Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50AC7098
Product Name Multireel, Pvc, Multicolour, 4Mm, 60M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-02-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details