multicomp PRO Self-Closing Wrap, Pe, Gry/blk, 80M; Sleeving / Tubing Type Multicomp Pro PP001472

Description
SELF-CLOSING WRAP, PE, GRY/BLK, 80M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:13mm; Length - Metric:80m; Length - Imperial:262ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SELF-CLOSING WRAP, PE, GRY/BLK, 80M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:13mm; Length - Metric:80m; Length - Imperial:262ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Closing Wrap, Pe, Gry/blk, 80M; Sleeving / Tubing Type Multicomp Pro - 18AC8302 - Newark, An Avnet Company
Chicago, IL, United States
Self-Closing Wrap, Pe, Gry/blk, 80M; Sleeving / Tubing Type Multicomp Pro
18AC8302
Self-Closing Wrap, Pe, Gry/blk, 80M; Sleeving / Tubing Type Multicomp Pro 18AC8302
SELF-CLOSING WRAP, PE, GRY/BLK, 80M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:13mm; Length - Metric:80m; Length - Imperial:262ft; Product Range:- RoHS Compliant: Yes

SELF-CLOSING WRAP, PE, GRY/BLK, 80M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:13mm; Length - Metric:80m; Length - Imperial:262ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8302
Product Name Self-Closing Wrap, Pe, Gry/blk, 80M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/8-01-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details