multicomp PRO Fiberglass Sleeving, White, 50M; Sleeving / Tubing Type Multicomp Pro PP001468

Description
FIBERGLASS SLEEVING, WHITE, 50M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:16mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBERGLASS SLEEVING, WHITE, 50M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:16mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving, White, 50M; Sleeving / Tubing Type Multicomp Pro - 18AC8298 - Newark, An Avnet Company
Chicago, IL, United States
Fiberglass Sleeving, White, 50M; Sleeving / Tubing Type Multicomp Pro
18AC8298
Fiberglass Sleeving, White, 50M; Sleeving / Tubing Type Multicomp Pro 18AC8298
FIBERGLASS SLEEVING, WHITE, 50M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:16mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

FIBERGLASS SLEEVING, WHITE, 50M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:16mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8298
Product Name Fiberglass Sleeving, White, 50M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-01-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details