multicomp PRO Fiberglass Sleeving, White, 50M; Sleeving / Tubing Type Multicomp Pro PP001466

Description
FIBERGLASS SLEEVING, WHITE, 50M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:14mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBERGLASS SLEEVING, WHITE, 50M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:14mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving, White, 50M; Sleeving / Tubing Type Multicomp Pro - 18AC8296 - Newark, An Avnet Company
Chicago, IL, United States
Fiberglass Sleeving, White, 50M; Sleeving / Tubing Type Multicomp Pro
18AC8296
Fiberglass Sleeving, White, 50M; Sleeving / Tubing Type Multicomp Pro 18AC8296
FIBERGLASS SLEEVING, WHITE, 50M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:14mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

FIBERGLASS SLEEVING, WHITE, 50M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:14mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8296
Product Name Fiberglass Sleeving, White, 50M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details