multicomp PRO Fiberglass Sleeving, White, 100M; Sleeving / Tubing Type Multicomp Pro PP001453

Description
FIBERGLASS SLEEVING, WHITE, 100M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:3.5mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBERGLASS SLEEVING, WHITE, 100M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:3.5mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving, White, 100M; Sleeving / Tubing Type Multicomp Pro - 18AC8283 - Newark, An Avnet Company
Chicago, IL, United States
Fiberglass Sleeving, White, 100M; Sleeving / Tubing Type Multicomp Pro
18AC8283
Fiberglass Sleeving, White, 100M; Sleeving / Tubing Type Multicomp Pro 18AC8283
FIBERGLASS SLEEVING, WHITE, 100M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:3.5mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes

FIBERGLASS SLEEVING, WHITE, 100M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:3.5mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8283
Product Name Fiberglass Sleeving, White, 100M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-01-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details