multicomp PRO Fire-Proof Sleeving, Fibreglass, 15M; Sleeving / Tubing Type Multicomp Pro PP001447

Description
FIRE-PROOF SLEEVING, FIBREGLASS, 15M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:100mm; Length - Metric:15m; Length - Imperial:49.2ft; Product Range:- RoHS Compliant: Yes
Description
FIRE-PROOF SLEEVING, FIBREGLASS, 15M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:100mm; Length - Metric:15m; Length - Imperial:49.2ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fire-Proof Sleeving, Fibreglass, 15M; Sleeving / Tubing Type Multicomp Pro - 18AC8277 - Newark, An Avnet Company
Chicago, IL, United States
Fire-Proof Sleeving, Fibreglass, 15M; Sleeving / Tubing Type Multicomp Pro
18AC8277
Fire-Proof Sleeving, Fibreglass, 15M; Sleeving / Tubing Type Multicomp Pro 18AC8277
FIRE-PROOF SLEEVING, FIBREGLASS, 15M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:100mm; Length - Metric:15m; Length - Imperial:49.2ft; Product Range:- RoHS Compliant: Yes

FIRE-PROOF SLEEVING, FIBREGLASS, 15M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:100mm; Length - Metric:15m; Length - Imperial:49.2ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8277
Product Name Fire-Proof Sleeving, Fibreglass, 15M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details