multicomp PRO Fire-Proof Sleeving, Fibreglass, 25M; Sleeving / Tubing Type Multicomp Pro PP001435

Description
FIRE-PROOF SLEEVING, FIBREGLASS, 25M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:35mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes
Description
FIRE-PROOF SLEEVING, FIBREGLASS, 25M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:35mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fire-Proof Sleeving, Fibreglass, 25M (part number 18AC8265) is designed to provide protection for hoses, cables, and wire harnesses against extreme heat, open flame, and molten splash. Made from dense E-class fiberglass with a self-extinguishing silicone rubber coating, it offers high insulation properties, making it suitable for applications involving hot, cold, or cryogenic lines. The sleeving can withstand instantaneous temperatures up to 1,150°C and operates effectively within a temperature range of -50°C to +500°C. It features a flammability rating of VW-1 and is capable of handling voltages up to 7kV. The product is particularly useful in aviation and marine applications where critical systems need to function during fire exposure. The inner diameter is 35mm, and the product is available in a 25-meter spool length.

Datasheet Summary
Powered by GS/AI

The Fire-Proof Sleeving, Fibreglass, 25M (part number 18AC8265) is designed to provide protection for hoses, cables, and wire harnesses against extreme heat, open flame, and molten splash. Made from dense E-class fiberglass with a self-extinguishing silicone rubber coating, it offers high insulation properties, making it suitable for applications involving hot, cold, or cryogenic lines. The sleeving can withstand instantaneous temperatures up to 1,150°C and operates effectively within a temperature range of -50°C to +500°C. It features a flammability rating of VW-1 and is capable of handling voltages up to 7kV. The product is particularly useful in aviation and marine applications where critical systems need to function during fire exposure. The inner diameter is 35mm, and the product is available in a 25-meter spool length.

Suppliers

Company
Product
Description
Supplier Links
Fire-Proof Sleeving, Fibreglass, 25M; Sleeving / Tubing Type Multicomp Pro - 18AC8265 - Newark, An Avnet Company
Chicago, IL, United States
Fire-Proof Sleeving, Fibreglass, 25M; Sleeving / Tubing Type Multicomp Pro
18AC8265
Fire-Proof Sleeving, Fibreglass, 25M; Sleeving / Tubing Type Multicomp Pro 18AC8265
FIRE-PROOF SLEEVING, FIBREGLASS, 25M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:35mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes

FIRE-PROOF SLEEVING, FIBREGLASS, 25M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:35mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8265
Product Name Fire-Proof Sleeving, Fibreglass, 25M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details