multicomp PRO Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro PP001427

Description
SLEEVING, TINNED COPPER SHIELDING, 50M; Sleeving / Tubing Type:Protective; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:117mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TINNED COPPER SHIELDING, 50M; Sleeving / Tubing Type:Protective; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:117mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro - 18AC8257 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro
18AC8257
Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro 18AC8257
SLEEVING, TINNED COPPER SHIELDING, 50M; Sleeving / Tubing Type:Protective; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:117mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

SLEEVING, TINNED COPPER SHIELDING, 50M; Sleeving / Tubing Type:Protective; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:117mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8257
Product Name Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/32-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details