multicomp PRO Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro PP001425

Description
SLEEVING, TINNED COPPER SHIELDING, 50M; Sleeving / Tubing Type:Protective; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:75mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
Description
SLEEVING, TINNED COPPER SHIELDING, 50M; Sleeving / Tubing Type:Protective; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:75mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro - 18AC8255 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro
18AC8255
Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro 18AC8255
SLEEVING, TINNED COPPER SHIELDING, 50M; Sleeving / Tubing Type:Protective; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:75mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

SLEEVING, TINNED COPPER SHIELDING, 50M; Sleeving / Tubing Type:Protective; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:75mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8255
Product Name Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-02-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details