multicomp PRO Copper Foil Shielding, Tin, 100M; Sleeving / Tubing Type Multicomp Pro PP001418

Description
COPPER FOIL SHIELDING, TIN, 100M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:40mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; Flat Width:30mm RoHS Compliant: Yes
Description
COPPER FOIL SHIELDING, TIN, 100M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:40mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; Flat Width:30mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Copper Foil Shielding, Tin, 100M; Sleeving / Tubing Type Multicomp Pro - 18AC8248 - Newark, An Avnet Company
Chicago, IL, United States
Copper Foil Shielding, Tin, 100M; Sleeving / Tubing Type Multicomp Pro
18AC8248
Copper Foil Shielding, Tin, 100M; Sleeving / Tubing Type Multicomp Pro 18AC8248
COPPER FOIL SHIELDING, TIN, 100M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:40mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; Flat Width:30mm RoHS Compliant: Yes

COPPER FOIL SHIELDING, TIN, 100M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:40mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; Flat Width:30mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8248
Product Name Copper Foil Shielding, Tin, 100M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details