multicomp PRO Copper Foil Shielding, Tin, 200M; Sleeving / Tubing Type Multicomp Pro PP001413

Description
COPPER FOIL SHIELDING, TIN, 200M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:16mm; Length - Metric:200m; Length - Imperial:656ft; Product Range:-; Flat Width:10mm RoHS Compliant: Yes
Datasheet
Description
COPPER FOIL SHIELDING, TIN, 200M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:16mm; Length - Metric:200m; Length - Imperial:656ft; Product Range:-; Flat Width:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Copper Foil Shielding, Tin, 200M; Sleeving / Tubing Type Multicomp Pro - 18AC8243 - Newark, An Avnet Company
Chicago, IL, United States
Copper Foil Shielding, Tin, 200M; Sleeving / Tubing Type Multicomp Pro
18AC8243
Copper Foil Shielding, Tin, 200M; Sleeving / Tubing Type Multicomp Pro 18AC8243
COPPER FOIL SHIELDING, TIN, 200M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:16mm; Length - Metric:200m; Length - Imperial:656ft; Product Range:-; Flat Width:10mm RoHS Compliant: Yes

COPPER FOIL SHIELDING, TIN, 200M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:16mm; Length - Metric:200m; Length - Imperial:656ft; Product Range:-; Flat Width:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8243
Product Name Copper Foil Shielding, Tin, 200M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details