multicomp PRO Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro PP001393

Description
BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:49mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:49mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro - 18AC8224 - Newark, An Avnet Company
Chicago, IL, United States
Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro
18AC8224
Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro 18AC8224
BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:49mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes

BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:49mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8224
Product Name Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details