multicomp PRO Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro PP001386

Description
ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:35mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:35mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro - 31AC5921 - Newark, An Avnet Company
Chicago, IL, United States
Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro
31AC5921
Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro 31AC5921
ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:35mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:35mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31AC5921
Product Name Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - Q-150K-11/2-01-SS30M-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details