multicomp PRO Woven Multifiliment Zipper Cable Wrap, Pe, Blk, 1 M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro PP001376

Description
WOVEN MULTIFILIMENT ZIPPER CABLE WRAP, PE, BLK, 1 M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:1m; Length - Imperial:3.28ft RoHS Compliant: Yes
Datasheet
Description
WOVEN MULTIFILIMENT ZIPPER CABLE WRAP, PE, BLK, 1 M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:1m; Length - Imperial:3.28ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Woven Multifiliment Zipper Cable Wrap, Pe, Blk, 1 M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro - 31AC5912 - Newark, An Avnet Company
Chicago, IL, United States
Woven Multifiliment Zipper Cable Wrap, Pe, Blk, 1 M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro
31AC5912
Woven Multifiliment Zipper Cable Wrap, Pe, Blk, 1 M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro 31AC5912
WOVEN MULTIFILIMENT ZIPPER CABLE WRAP, PE, BLK, 1 M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:1m; Length - Imperial:3.28ft RoHS Compliant: Yes

WOVEN MULTIFILIMENT ZIPPER CABLE WRAP, PE, BLK, 1 M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:1m; Length - Imperial:3.28ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31AC5912
Product Name Woven Multifiliment Zipper Cable Wrap, Pe, Blk, 1 M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/2-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details