multicomp PRO Hook And Loop Braided Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro PP001372

Description
HOOK AND LOOP BRAIDED WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:12mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK AND LOOP BRAIDED WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:12mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook And Loop Braided Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro - 18AC8203 - Newark, An Avnet Company
Chicago, IL, United States
Hook And Loop Braided Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro
18AC8203
Hook And Loop Braided Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro 18AC8203
HOOK AND LOOP BRAIDED WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:12mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

HOOK AND LOOP BRAIDED WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:12mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8203
Product Name Hook And Loop Braided Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details