multicomp PRO Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro PP001370

Description
HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:50mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes
Datasheet
Description
HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:50mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro - 18AC8201 - Newark, An Avnet Company
Chicago, IL, United States
Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro
18AC8201
Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro 18AC8201
HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:50mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes

HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:50mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8201
Product Name Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/8-01-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details