multicomp PRO Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro PP001367

Description
HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:35mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes
Datasheet
Description
HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:35mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro - 18AC8198 - Newark, An Avnet Company
Chicago, IL, United States
Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro
18AC8198
Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro 18AC8198
HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:35mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes

HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:35mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8198
Product Name Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details