multicomp PRO Sleeving, Braided, Silver, 305M, Flat; Sleeving / Tubing Type Multicomp Pro PP000670

Description
SLEEVING, BRAIDED, SILVER, 305M, FLAT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:-; Length:305m RoHS Compliant: Yes
Datasheet
Description
SLEEVING, BRAIDED, SILVER, 305M, FLAT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:-; Length:305m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Braided, Silver, 305M, Flat; Sleeving / Tubing Type Multicomp Pro - 07AH7609 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braided, Silver, 305M, Flat; Sleeving / Tubing Type Multicomp Pro
07AH7609
Sleeving, Braided, Silver, 305M, Flat; Sleeving / Tubing Type Multicomp Pro 07AH7609
SLEEVING, BRAIDED, SILVER, 305M, FLAT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:-; Length:305m RoHS Compliant: Yes

SLEEVING, BRAIDED, SILVER, 305M, FLAT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:-; Length - Metric:305m; Length - Imperial:1000ft; Product Range:-; Length:305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 07AH7609
Product Name Sleeving, Braided, Silver, 305M, Flat; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/32-02-QB6IN-38 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details