multicomp PRO Coaxial Cable, Rg174A/u, Black, 100M; Coaxial Cable Type Multicomp Pro PP000620

Description
COAXIAL CABLE, RG174A/U, BLACK, 100M; Coaxial Cable Type:RG174A; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Description
COAXIAL CABLE, RG174A/U, BLACK, 100M; Coaxial Cable Type:RG174A; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg174A/u, Black, 100M; Coaxial Cable Type Multicomp Pro - 31AC2970 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg174A/u, Black, 100M; Coaxial Cable Type Multicomp Pro
31AC2970
Coaxial Cable, Rg174A/u, Black, 100M; Coaxial Cable Type Multicomp Pro 31AC2970
COAXIAL CABLE, RG174A/U, BLACK, 100M; Coaxial Cable Type:RG174A; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

COAXIAL CABLE, RG174A/U, BLACK, 100M; Coaxial Cable Type:RG174A; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31AC2970
Product Name Coaxial Cable, Rg174A/u, Black, 100M; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-K-2-M12W5 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
Connecting cable - 706-100/1602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Stacking Mini Double Banana Plug to BNC Male, RG 174/U - 4028M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details