multicomp PRO Control Cable, Yy, 3Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro PP000505

Description
CONTROL CABLE, YY, 3COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
CONTROL CABLE, YY, 3COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable, Yy, 3Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro - 29AH7091 - Newark, An Avnet Company
Chicago, IL, United States
Control Cable, Yy, 3Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro
29AH7091
Control Cable, Yy, 3Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro 29AH7091
CONTROL CABLE, YY, 3COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

CONTROL CABLE, YY, 3COND, 0.75MM2, 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7091
Product Name Control Cable, Yy, 3Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; BNC Female Bulkhead
View Details