multicomp PRO Control Cable, Yy, 2Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro PP000502

Description
CONTROL CABLE, YY, 2COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CONTROL CABLE, YY, 2COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable, Yy, 2Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro - 29AH7089 - Newark, An Avnet Company
Chicago, IL, United States
Control Cable, Yy, 2Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro
29AH7089
Control Cable, Yy, 2Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro 29AH7089
CONTROL CABLE, YY, 2COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

CONTROL CABLE, YY, 2COND, 1MM2, 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7089
Product Name Control Cable, Yy, 2Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/600-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details