multicomp PRO Coaxial Cable, Rg58/u, 100M, Black; Coaxial Cable Type Multicomp Pro PP000364

Description
COAXIAL CABLE, RG58/U, 100M, BLACK; Coaxial Cable Type:RG58B; Wire Gauge:-; Conductor Area CSA:0.5mm2; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG58/U, 100M, BLACK; Coaxial Cable Type:RG58B; Wire Gauge:-; Conductor Area CSA:0.5mm2; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg58/u, 100M, Black; Coaxial Cable Type Multicomp Pro - 50AC6881 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg58/u, 100M, Black; Coaxial Cable Type Multicomp Pro
50AC6881
Coaxial Cable, Rg58/u, 100M, Black; Coaxial Cable Type Multicomp Pro 50AC6881
COAXIAL CABLE, RG58/U, 100M, BLACK; Coaxial Cable Type:RG58B; Wire Gauge:-; Conductor Area CSA:0.5mm2; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

COAXIAL CABLE, RG58/U, 100M, BLACK; Coaxial Cable Type:RG58B; Wire Gauge:-; Conductor Area CSA:0.5mm2; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6881
Product Name Coaxial Cable, Rg58/u, 100M, Black; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details