BRAIDED SLEEVE, 10MM, GREY/BLACK, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Grey / Black; Internal Diameter:25mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 50AC6574 |
| Product Name | Braided Sleeve, 10Mm, Grey/black, 100M; Sleeving / Tubing Type Multicomp Pro |
| Sleeving | Mesh / Braided Sleeving; Shrink Tubing |