multicomp PRO Braided Sleeve, 25Mm, Black/grey, 100M; Sleeving / Tubing Type Multicomp Pro PP-PET-FR-25MM-BLK/GREY

Description
BRAIDED SLEEVE, 25MM, BLACK/GREY, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / Grey; Internal Diameter:25mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes
Datasheet
Description
BRAIDED SLEEVE, 25MM, BLACK/GREY, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / Grey; Internal Diameter:25mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve, 25Mm, Black/grey, 100M; Sleeving / Tubing Type Multicomp Pro - 50AC6573 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 25Mm, Black/grey, 100M; Sleeving / Tubing Type Multicomp Pro
50AC6573
Braided Sleeve, 25Mm, Black/grey, 100M; Sleeving / Tubing Type Multicomp Pro 50AC6573
BRAIDED SLEEVE, 25MM, BLACK/GREY, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / Grey; Internal Diameter:25mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes

BRAIDED SLEEVE, 25MM, BLACK/GREY, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / Grey; Internal Diameter:25mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50AC6573
Product Name Braided Sleeve, 25Mm, Black/grey, 100M; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details
Heat Shrink Tubing - QKY100C-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Cable Heat Shrink Tubing - 009218-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details