multicomp PRO Braided Sleeve, 10Mm, Black/grey, 100M; Sleeving / Tubing Type Multicomp Pro PP-PET-FR-20MM-BLK/GREY

Description
BRAIDED SLEEVE, 10MM, BLACK/GREY, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / Grey; Internal Diameter:20mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes
Datasheet
Description
BRAIDED SLEEVE, 10MM, BLACK/GREY, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / Grey; Internal Diameter:20mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve, 10Mm, Black/grey, 100M; Sleeving / Tubing Type Multicomp Pro - 50AC6571 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 10Mm, Black/grey, 100M; Sleeving / Tubing Type Multicomp Pro
50AC6571
Braided Sleeve, 10Mm, Black/grey, 100M; Sleeving / Tubing Type Multicomp Pro 50AC6571
BRAIDED SLEEVE, 10MM, BLACK/GREY, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / Grey; Internal Diameter:20mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes

BRAIDED SLEEVE, 10MM, BLACK/GREY, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / Grey; Internal Diameter:20mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50AC6571
Product Name Braided Sleeve, 10Mm, Black/grey, 100M; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details