HOOK-UP WIRE, 1.5MM2, GRN/YEL, PER M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 38AC2159 |
| Product Name | Hook-Up Wire, 1.5Mm2, Grn/yel, Per M; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |